S9716A-Z7F036-P is a 72 pitch, 36-tooth, anti-backlash spur gear with a 0.1248 inch (1/8 inch) bore, pin-type hub, and 20° pressure angle. The gear is made from 303 stainless steel, with a 0.104 inch face width and an outside diameter of 0.528 inch. The hub style is pin type, and the gear is designed for use with torsion springs made of 302 stainless steel in a 303 stainless steel hub.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F036-P |
| Product Name | 72 DP, 36 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |