The S9716A-Z7E056-P is a 64-pitch, 20° pressure angle anti-backlash spur gear with 56 teeth and a 0.8750 inch pitch diameter, housed in a clamp-type hub with a 0.9062 inch outside diameter. It is constructed of 303 stainless steel for the gear and hub, with a 302 stainless steel torsion spring. The gear has a 0.875 inch bore and a 0.104 inch face width. The part is part of a series offering pin or clamp hubs in 1/8, 3/16, and 1/4 inch bores, with anodized aluminum alloy variants available. The gear meets AGMA 10 quality standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E056-P |
| Product Name | 64 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |