The S9716A-Z6G040AP is a mini-lash spur gear from the 80 pitch series, featuring 40 teeth, a 20° pressure angle, and a 0.1248-inch bore. It has a clamp-type hub, a 0.5000-inch pitch diameter, and a 0.525-inch outside diameter. The gear is made of 303 stainless steel, while the hub is also 303 stainless steel and the spring is 302 stainless steel in torsion spring temper. The face width is 0.104 inch and it supports 1/8, 3/16, or 1/4-inch bore sizes. The part follows AGMA 10 standards and the gear teeth are cut after anodization if aluminum is used, though this variant is stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6G040AP |
| Product Name | 80 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |