S9716A-Z7G054AP is an 80 pitch, 54-tooth, anti-backlash spur gear with a 20° pressure angle, 0.6750 inch pitch diameter, and 0.7000 inch outside diameter. It features a clamp-type hub with a 0.1873 inch (3/16 inch) bore, constructed from 303 stainless steel gears and 302 stainless steel torsion springs. The hub is designed for secure mounting via clamping, and the gear is made from material anodized before cutting. The gear aligns with the Mini-Lash Gear series for 80 pitch applications, supporting clamp-type configurations and inch-based bore sizes as specified for clamp style code 7.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7G054AP |
| Product Name | 80 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |