The S9714A-Z5H050AP is a 96-pitch, 20° pressure angle anti-backlash spur gear from the Mini-Lash Gears series, with 50 teeth and a .1873 inch (3/16 inch) bore, clamp-type hub, and 303 stainless steel gear construction. The gear has a pitch diameter of .5208 inch and an outside diameter of .542 inch. The hub style is clamp type (code 5), and the gear material is 303 stainless steel. The part is designed for use with set screws and features a face width of .104 inch. The series is manufactured to AGMA 10 quality standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5H050AP |
| Product Name | 96 DP, 50 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |