Stock Drive Products & Sterling Instrument - SDP/SI 80 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9714A-Z5G058AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9714A-Z5G058AP is an 80 pitch, 58-tooth anti-backlash spur gear with a 20° pressure angle, 0.7250 inch pitch diameter, and 0.312 inch bore. It features a clamp-type hub and is constructed from 303 stainless steel gears and 302 stainless steel torsion springs. The gear hub is designed for .312 inch clamp diameter and the gear teeth are cut from anodized aluminum alloy or 303 stainless steel, as applicable. The part adheres to AGMA 10 standards and has a .104 inch face width.

Datasheet Summary
Powered by GS/AI

The S9714A-Z5G058AP is an 80 pitch, 58-tooth anti-backlash spur gear with a 20° pressure angle, 0.7250 inch pitch diameter, and 0.312 inch bore. It features a clamp-type hub and is constructed from 303 stainless steel gears and 302 stainless steel torsion springs. The gear hub is designed for .312 inch clamp diameter and the gear teeth are cut from anodized aluminum alloy or 303 stainless steel, as applicable. The part adheres to AGMA 10 standards and has a .104 inch face width.

Suppliers

Company
Product
Description
Supplier Links
80 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9714A-Z5G058AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
80 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9714A-Z5G058AP
80 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9714A-Z5G058AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9714A-Z5G058AP
Product Name 80 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 58
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 128 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32128 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 128
Design English
View Details
Module 0.75, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
48 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
48 D.P., 16 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details