S9716A-Z7F066-P is a 72-pitch anti-backlash spur gear with 66 teeth, a 0.2498 inch (1/4 inch) bore, and a clamp-style hub. It features a 20° pressure angle and is made of 303 stainless steel for the gear and hub, with a 302 stainless steel torsion spring. The gear has a pitch diameter of 0.9167 inches and an outside diameter of 0.944 inches. The hub uses a clamp type with code 7 and is designed for use with a set screw. The gear is manufactured from 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting. It is classified as a Mini-Lash Gear and complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F066-P |
| Product Name | 72 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |