The S9714A-Z5J072-P is a 72-tooth, 120-pitch, 20° pressure angle anti-backlash spur gear with a 0.1248 in (1/8 in) bore, clamp-type hub, and 303 stainless steel construction. It has a pitch diameter of 0.6000 in and an outside diameter of 0.617 in. The gear is designed for applications requiring reduced backlash and is mounted using a clamp-type hub with a sub-drill for securing. The hub and spring components are made of 303 and 302 stainless steel respectively, and the gear is anodized if constructed from 2024-T4 or T351 aluminum alloy. The part complies with AGMA 10 standards and has a 0.104 in face width.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5J072-P |
| Product Name | 120 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |