The S971 series comprises 72-pitch, 20° pressure angle anti-backlash spur gears with 1/8, 3/16, or 1/4 inch bore sizes, available in 303 stainless steel or 2024-T4/T351 aluminum alloy with anodized finish. Gears are mounted on 303 stainless steel hubs with either pin or clamp-style retention, and torsion springs made of 302 stainless steel provide backlash control. The part S9716A-Z6F050AP matches the series specification for a 50-tooth gear with a 0.1248 inch (1/8 inch) bore and pin-type hub, having a pitch diameter of 0.6944 inch and an outer diameter of 0.722 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6F050AP |
| Product Name | 72 DP, 50 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |