The S9716A-Z6E044AP is a 64 pitch, 44-tooth anti-backlash spur gear with a 20° pressure angle, featuring a 0.2498 inch (1/4 inch) bore and clamp-type hub. The gear is made of 303 stainless steel, with a 0.104 inch face width and an outer diameter of 0.719 inch. The hub-style clamp design accommodates a set screw for shaft retention, and the gear is designed for low backlash applications. Material specifications include 302 stainless steel torsion springs and 303 stainless steel hubs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6E044AP |
| Product Name | 64 DP, 44 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |