The S9716A-Z7E042AP is a 64 pitch, 42-tooth anti-backlash spur gear with a 20° pressure angle, featuring a 0.1873 in (3/16 in) bore and clamp-type hub. It is manufactured from 303 stainless steel with a face width of 0.104 in. The gear has a pitch diameter of 0.6562 in and an outside diameter of 0.688 in. The hub style is clamp type, designated by code 7, and the gear is part of a series including pins and clamps with hole sizes of 1/8, 3/16, and 1/4 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E042AP |
| Product Name | 64 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |