The S9716A-Z6F052AP is a 72-pitch, 52-tooth, anti-backlash spur gear with a 20° pressure angle, featuring a .1873 inch (3/16 inch) bore and a clamp-type hub. The gear is made from 303 stainless steel, with a 302 stainless steel torsion spring and a 303 stainless steel hub. It has a face width of .104 inch and an outside diameter of .750 inch. The gear is designed for inch-based applications and meets AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6F052AP |
| Product Name | 72 DP, 52 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |