The S9716A-Z7E066-P is a 66-tooth, 64-pitch, 20° pressure angle anti-backlash spur gear with a 0.2498 inch (1/4 inch) bore, clamp-type hub, and 303 stainless steel gear material. It has a pitch diameter of 1.0312 inches and an outside diameter of 1.063 inches. The gear features a 0.104 inch face width and uses a 302 stainless steel torsion spring for backlash compensation. The hub style is clamp type, designated by code 7 in the part number structure. The gear is manufactured from 303 stainless steel and complies with 64-pitch, 20° pressure angle, and anti-backlash designs for inch-based applications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E066-P |
| Product Name | 64 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |