The S9716A-Z6J100AP is a 120 pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, with 100 teeth, a 0.1248 inch (1/8 inch) bore, and a clamp-style hub. The gear is made from 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel respectively. The face width is 0.104 inch, and the pitch diameter is 0.8333 inch with an outer diameter of 0.850 inch. The part is available in 1/8, 3/16, and 1/4 inch bore sizes with pin or clamp hub styles, and the design accommodates anti-backlash functionality through a spring-loaded hub system.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6J100AP |
| Product Name | 120 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |