Stock Drive Products & Sterling Instrument - SDP/SI 72 DP, 88 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z6F088-P

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9716A-Z6F088-P is a 72-pitch, 88-tooth, anti-backlash spur gear with a 20° pressure angle and a 0.2498 inch (1/4 inch) bore, made from 303 stainless steel with a pin-type hub. It has a pitch diameter of 1.2222 inches and an outside diameter of 1.250 inches, and is supplied with a set screw. The gear is part of a series designed for inch-based applications with standardized bore sizes and hub styles.

Datasheet Summary
Powered by GS/AI

The S9716A-Z6F088-P is a 72-pitch, 88-tooth, anti-backlash spur gear with a 20° pressure angle and a 0.2498 inch (1/4 inch) bore, made from 303 stainless steel with a pin-type hub. It has a pitch diameter of 1.2222 inches and an outside diameter of 1.250 inches, and is supplied with a set screw. The gear is part of a series designed for inch-based applications with standardized bore sizes and hub styles.

Suppliers

Company
Product
Description
Supplier Links
72 DP, 88 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9716A-Z6F088-P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72 DP, 88 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9716A-Z6F088-P
72 DP, 88 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z6F088-P
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9716A-Z6F088-P
Product Name 72 DP, 88 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 88
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 44 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32044 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 44
Design English
View Details
32 D.P., 128 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32128 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 128
Design English
View Details
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04A300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details