S9716A-Z7F084AP is a 72-pitch, 20° pressure angle, anti-backlash spur gear with 84 teeth and a 0.2498 inch (1/4 inch) bore, made of 303 stainless steel with a pin-type hub. The gear has a pitch diameter of 1.1667 inches and an outside diameter of 1.194 inches, and is mounted with a set screw. The material for the hub is 303 stainless steel and the torsion spring is 302 stainless steel in spring temper. The face width is 0.104 inches, conforming to AGMA 10 quality standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F084AP |
| Product Name | 72 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |