The S9716A-Z6E068-P is a 68-tooth, 64-pitch, 20° pressure angle anti-backlash spur gear with a 0.1248 inch bore, clamp-type hub, and 303 stainless steel construction. The gear has a pitch diameter of 1.0625 inches and an outside diameter of 1.094 inches. The hub is secured by set screws, and the gear is anodized before cutting. The part is part of a series offering clamp-type hubs with bore sizes of 1/8, 3/16, and 1/4 inch, and is designed for applications requiring minimal backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6E068-P |
| Product Name | 64 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |