S9716A-Z7F046-P is a 72-pitch, 46-tooth anti-backlash spur gear with a 20° pressure angle, a 0.1873 in (3/16 in) bore, and a clamp-type hub. The gear is made of 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting, with a 302 stainless steel torsion spring. It has a 0.6389 in pitch diameter and a 0.667 in outer diameter. The face width is 0.104 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F046-P |
| Product Name | 72 DP, 46 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 46 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |