S9716A-Z6F068-P is a 72-pitch anti-backlash spur gear with 68 teeth, a 0.2498 inch bore, and a pin-type hub, made from 303 stainless steel with a 20° pressure angle. The gear has a pitch diameter of 0.9444 inches and an outside diameter of 0.972 inches. It is designed for use with 302 stainless steel torsion springs and 303 stainless steel hubs. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6F068-P |
| Product Name | 72 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |