The S9714A-Z5J065AP is a 120 pitch, 65-tooth anti-backlash spur gear with a 20° pressure angle, designed for precision motion control. It features a 0.1873 inch (3/16 inch) bore and a clamp-type hub with a 0.375 inch diameter. The gear is made from 303 stainless steel, and the spring is 302 stainless steel in torsion, spring temper. The face width is 0.104 inch. The pitch diameter is 0.5417 inch and the outside diameter is 0.558 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5J065AP |
| Product Name | 120 DP, 65 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 65 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |