Stock Drive Products & Sterling Instrument - SDP/SI 72 DP, 38 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z6F038AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S971 series comprises 72-pitch, 20° pressure angle anti-backlash spur gears with 303 stainless steel gears and hubs, and 302 stainless steel torsion springs. Gears are available in bore sizes of 1/8, 3/16, or 1/4 inch, with pin or clamp hub styles, and are optionally made from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The gear with 38 teeth has a pitch diameter of 0.5278 inch and an outside diameter of 0.556 inch. All variants share a 0.104-inch face width and comply with AGMA 10 standards.

Datasheet Summary
Powered by GS/AI

The S971 series comprises 72-pitch, 20° pressure angle anti-backlash spur gears with 303 stainless steel gears and hubs, and 302 stainless steel torsion springs. Gears are available in bore sizes of 1/8, 3/16, or 1/4 inch, with pin or clamp hub styles, and are optionally made from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The gear with 38 teeth has a pitch diameter of 0.5278 inch and an outside diameter of 0.556 inch. All variants share a 0.104-inch face width and comply with AGMA 10 standards.

Suppliers

Company
Product
Description
Supplier Links
72 DP, 38 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9716A-Z6F038AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72 DP, 38 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9716A-Z6F038AP
72 DP, 38 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z6F038AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9716A-Z6F038AP
Product Name 72 DP, 38 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 38
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details
Module 0.5, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details
Module 0.5, 120 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design Metric
View Details
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details