Stock Drive Products & Sterling Instrument - SDP/SI 64 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z7E070AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9716A-Z7E070AP is a 64 pitch anti-backlash spur gear with 70 teeth, a 20° pressure angle, and a 0.1248 inch bore, designed for use with pin or clamp hubs. The gear is manufactured from 303 stainless steel with a 0.104 inch face width, and the hub is of clamp type (code 7). The pitch diameter is 1.0937 inches and the outside diameter is 1.125 inches. The spring and hub components are made from 302 and 303 stainless steel respectively, as per the series specification.

Datasheet Summary
Powered by GS/AI

The S9716A-Z7E070AP is a 64 pitch anti-backlash spur gear with 70 teeth, a 20° pressure angle, and a 0.1248 inch bore, designed for use with pin or clamp hubs. The gear is manufactured from 303 stainless steel with a 0.104 inch face width, and the hub is of clamp type (code 7). The pitch diameter is 1.0937 inches and the outside diameter is 1.125 inches. The spring and hub components are made from 302 and 303 stainless steel respectively, as per the series specification.

Suppliers

Company
Product
Description
Supplier Links
64 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9716A-Z7E070AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
64 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9716A-Z7E070AP
64 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z7E070AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9716A-Z7E070AP
Product Name 64 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 70
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 25 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 25
Design Metric
View Details
Module 0.8, 45 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details
Module 0.8, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
Module 0.8, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details