The S9716A-Z6G070AP is a minilash spur gear from a series featuring 80 pitch, 20° pressure angle, and available in 303 stainless steel or 2024-T4/-T351 aluminum alloy with anodized teeth. It has a 0.8750-inch pitch diameter and 0.900-inch outside diameter, with a 0.2498-inch (1/4 inch) bore, and uses a clamp-type hub. The gear has 70 teeth and is designed for anti-backlash applications. Material specifications include 303 stainless steel hubs and 302 stainless steel torsion springs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6G070AP |
| Product Name | 80 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |