The S9714A-Z5G080-P is a mini-lash spur gear in a series featuring 80 pitch, 20° pressure angle, and anti-backlash design. It has a bore diameter of 0.250 inches and a clamp-type hub. The gear consists of 80 teeth, with a pitch diameter of 1.0000 inches and an outside diameter of 1.025 inches. The gear is made of 303 stainless steel, while the hub is 303 stainless steel and the spring is 302 stainless steel in torsion type, spring temper. Face width is 0.104 inches, and the series supports 1/8, 3/16, and 1/4 inch bore sizes.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5G080-P |
| Product Name | 80 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |