The S9716A-Z7E040AP is a 64 pitch, 40-tooth anti-backlash spur gear with a 20° pressure angle, featuring a .2498 inch (1/4 inch) bore, clamp-style hub, and 303 stainless steel construction. The gear has a pitch diameter of .6250 inches and an outer diameter of .656 inches, with a .104 inch face width. It is designed for use with torsion springs made of 302 stainless steel in spring temper. The hub uses a set screw for securing shafts and is compatible with specific bore and hub codes as defined in the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E040AP |
| Product Name | 64 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |