The S9714A-Z5J084AP is a 120-pitch, 20° pressure angle, anti-backlash spur gear in the Mini-Lash series, featuring a clamp-type hub with a 0.1248 inch bore and 84 teeth. The gear is made from 303 stainless steel with a 0.104 inch face width, and the hub is secured using a set screw. The outside diameter is 1.217 inches, with a pitch diameter of 0.7000 inches. It is designed for applications requiring reduced backlash and precise motion control, with an anodized 2024-T4 or -T351 aluminum alloy option available for the gear body. All variants share the same mounting and dimensional specifications as listed in the catalog.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5J084AP |
| Product Name | 120 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |