The S9714A-Z5J070AP is a 120-pitch, 20° pressure angle, anti-backlash spur gear in the Mini-Lash series, featuring a 70-tooth count, 0.1248 in. bore, and clamp-type hub. It is constructed with 303 stainless steel for both gear and hub, and a 302 stainless steel torsion spring. The gear has a face width of 0.104 in. and an outside diameter of 0.600 in., with a pitch diameter of 0.5833 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5J070AP |
| Product Name | 120 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |