The S9716A-Z6J065AP is a 120 pitch, 20° pressure angle, anti-backlash spur gear in the Mini-Lash series, made of 303 stainless steel with a 3/16 inch bore (0.1873 inch), clamp-type hub, 65 teeth, 0.5417 inch pitch diameter, and 0.558 inch outer diameter. The gear has a 0.104 inch face width and is designed for applications requiring minimal backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6J065AP |
| Product Name | 120 DP, 65 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 65 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |