The S9714A-Z5G080AP is an 80-tooth, 80-pitch anti-backlash spur gear with a 20° pressure angle, made of 303 stainless steel and featuring a clamp-type hub with a 1.0000-inch pitch diameter and 1.025-inch outer diameter. The gear has a 0.2498-inch (1/4-inch) bore and a 0.104-inch face width. All components in this series use 303 stainless steel hubs and 302 stainless steel torsion springs, with the gear teeth cut from anodized 2024-T4 or -T351 aluminum alloy or 303 stainless steel. This variant employs a clamp-type hub (code 5) and is part of a series compliant with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5G080AP |
| Product Name | 80 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |