The S9716A-Z6E054AP is a 64 pitch, 54-tooth anti-backlash spur gear with a 20° pressure angle, made of 303 stainless steel, and features a clamp-type hub with a 0.8437-inch bore. The gear has a pitch diameter of 0.8437 inches and an outside diameter of 0.875 inches, with a 0.104-inch face width. The hub dimension is 0.312 inches, and it is secured with a set screw. The gear is compatible with part number S9713A-Z3E048-P as shown in the example, indicating it belongs to the Mini-Lash Gear series designed for precise backlash control in mechanical systems.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6E054AP |
| Product Name | 64 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |