The S9716A-Z6H070-P is a 96-pitch, 70-tooth anti-backlash spur gear with a 20° pressure angle, 0.7292-inch pitch diameter, and a 0.1248-inch bore, made from 303 stainless steel with a pin-type hub. It has a 0.7500-inch outer diameter and a 0.104-inch face width. The gear is designed for applications requiring minimal backlash, with torsion springs made from 302 stainless steel in spring temper providing the anti-backlash action.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6H070-P |
| Product Name | 96 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |