Stock Drive Products & Sterling Instrument - SDP/SI 72 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z6F064AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S971 series comprises 72 pitch, 20° pressure angle anti-backlash spur gears made from 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting, with hubs of 303 stainless steel and torsion springs of 302 stainless steel. Available with .1248 (1/8), .1873 (3/16), or .2498 (1/4) inch bores in pin or clamp hub styles, the gears have a .104 inch face width. The part S9716A-Z6F064AP corresponds to a 64-tooth gear with a .2498 inch bore and pin type hub, with an outer diameter of .917 inch and pitch diameter of .8889 inch.

Datasheet Summary
Powered by GS/AI

The S971 series comprises 72 pitch, 20° pressure angle anti-backlash spur gears made from 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting, with hubs of 303 stainless steel and torsion springs of 302 stainless steel. Available with .1248 (1/8), .1873 (3/16), or .2498 (1/4) inch bores in pin or clamp hub styles, the gears have a .104 inch face width. The part S9716A-Z6F064AP corresponds to a 64-tooth gear with a .2498 inch bore and pin type hub, with an outer diameter of .917 inch and pitch diameter of .8889 inch.

Suppliers

Company
Product
Description
Supplier Links
72 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9716A-Z6F064AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9716A-Z6F064AP
72 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z6F064AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9716A-Z6F064AP
Product Name 72 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 64
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
64 D.P., 15 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details
Module 0.75, 18 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details
32 D.P., 48 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design English
View Details