The S9716A-Z7E044AP is a 64 pitch, 44-tooth anti-backlash spur gear with a 20° pressure angle and a 0.2498 inch (1/4 inch) bore. It features a clamp-type hub with a 0.312 inch clamp diameter, made of 303 stainless steel, and the gear is constructed from 303 stainless steel. The gear has a pitch diameter of 0.6875 inch and an outside diameter of 0.719 inch. The face width is 0.104 inch, and it is designed for use with torsion springs made of 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E044AP |
| Product Name | 64 DP, 44 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |