S9716A-Z7G040-P is a 40-tooth, 80-pitch anti-backlash spur gear with a 20° pressure angle, made from 303 stainless steel, featuring a clamp-type hub with a 0.1248-inch bore and 0.5000-inch pitch diameter. The gear has a 0.525-inch outside diameter and a 0.104-inch face width. It is assembled with 302 stainless steel torsion springs and a 303 stainless steel hub, designed for angular misalignment compensation. The hub is configured for set screw mounting, and the part conforms to AGMA 10 quality standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7G040-P |
| Product Name | 80 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |