S9716A-Z6J085-P is a 120 pitch, 85-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1873 inch bore, made of 303 stainless steel with a clamp-type hub. The gear has a pitch diameter of 0.7083 inch and an outside diameter of 0.725 inch. It is designed for use with a .1873 inch bore and features a clamp-style hub (Code 5) as specified for the clamp type configuration. The gear is anodized aluminum alloy or stainless steel as standard, with stainless steel used in this variant. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6J085-P |
| Product Name | 120 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |