S9716A-Z6F068AP is a 72-pitch, 68-tooth anti-backlash spur gear with a 20° pressure angle, 0.104-inch face width, and a 1/4-inch bore, made of 303 stainless steel with a 302 stainless steel torsion spring. It uses a pin-type hub and has an outside diameter of 0.9722 inches and a pitch diameter of 0.9444 inches. The gear is designed for inch-based mounting and is available in pin or clamp hub styles.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6F068AP |
| Product Name | 72 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |