The S9716A-Z6J070AP is a 120-pitch, 20° pressure angle anti-backlash spur gear with 70 teeth and a 0.1248 inch (1/8 inch) bore, made from 303 stainless steel with a clamp-type hub. The gear has a pitch diameter of 0.5833 inch and an outer diameter of 0.600 inch, with a face width of 0.104 inch. The hub is designed for clamp mounting with a bore of 0.1248 inch and a clamp diameter of 0.312 inch. The spring and hub materials are 302 and 303 stainless steel, respectively, and the gear is specified for inch dimensions. The part is part of the Mini-Lash Gear series with AGMA 10 quality.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6J070AP |
| Product Name | 120 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |