The S9716A-Z6H058AP is a 96-pitch anti-backlash spur gear with 58 teeth and a 20° pressure angle, designed for precise motion control in mechanical systems. It features a 0.6042-inch pitch diameter and a 0.625-inch outer diameter. The gear is made from 303 stainless steel with a 0.2498-inch (1/4-inch) bore, and uses a clamp-type hub (Code 7). The hub and spring components are also 303 and 302 stainless steel respectively, with the spring configured as a torsion type in spring temper. The face width is 0.104 inch and the gear is suitable for applications requiring reduced backlash. The part conforms to the Mini-Lash Gear series specifications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6H058AP |
| Product Name | 96 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |