S9716A-Z7E042-P is a 64-pitch, 42-tooth anti-backlash spur gear with a 20° pressure angle, clamp-type hub, and 0.1873-inch bore, made from 303 stainless steel with a 0.6562-inch pitch diameter and 0.688-inch outer diameter. The gear features a 0.104-inch face width and is paired with a 302 stainless steel torsion spring. Hub style is clamp type (Code 7), as specified in the catalog's available configurations for the Mini-Lash Gears series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E042-P |
| Product Name | 64 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |