S9716A-Z7F070AP is a 70-tooth, 72-pitch anti-backlash spur gear with a 20° pressure angle, .2498 inch (1/4 inch) bore, and clamp-type hub. It is made of 303 stainless steel for the gear and hub, and 302 stainless steel torsion springs. The gear has a face width of .104 inch and an outside diameter of 1.000 inch. The part is part of a series offering bore sizes of 1/8, 3/16, or 1/4 inch, with pin or clamp hub styles and materials including 2024-T4 or -T351 aluminum alloy anodized before cutting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F070AP |
| Product Name | 72 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |