The S9714A-Z5G070AP is an anti-backlash spur gear featuring 70 teeth and a pitch of 80 DP (diameters per inch). It has a 20° pressure angle, which is standard for many gear applications, providing a balance between strength and smooth operation. The gear is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. It is available with bore sizes of 1/8, 3/16, and 1/4 inches, allowing for versatility in mounting options. The hub style can be either pin or clamp type, accommodating different assembly needs. This gear is suitable for applications requiring precise motion control and minimal backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5G070AP |
| Product Name | 80 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |