S9714A-Z5G098AP is an 80 pitch, 98-teeth, anti-backlash spur gear with a 20° pressure angle, 1.2250-inch pitch diameter, and 1.250-inch outside diameter. It features a .2498-inch (1/4-inch) bore, clamp-type hub, and is made from 303 stainless steel. The gear is designed for use with 1/8, 3/16, or 1/4-inch bores and includes a torsion spring of 302 stainless steel for anti-backlash function.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5G098AP |
| Product Name | 80 DP, 98 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 98 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |