The S9716A-Z6E040AP is a 64-pitch, 20° pressure angle anti-backlash spur gear with 40 teeth, featuring a .6250-inch pitch diameter and .656-inch outside diameter, mounted on a .2498-inch (1/4-inch) bore. It uses a clamp-type hub (code 7) and is constructed of 303 stainless steel with a torsion spring made of 302 stainless steel. The gear face is .104 inch and is anodized if made from 2024-T4 or -T351 aluminum alloy.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6E040AP |
| Product Name | 64 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |