United Technologies Corporation Speaker G4RF-S2V1575

Description
25V SPEAKER, RED, FIRE, STROBE 15/75 CD. FREE 2 YEAR RADWELL WARRANTY
Description
25V SPEAKER, RED, FIRE, STROBE 15/75 CD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Speaker - 25676707 - Radwell International
Willingboro, NJ, United States
Speaker
25676707
Speaker 25676707
25V SPEAKER, RED, FIRE, STROBE 15/75 CD. FREE 2 YEAR RADWELL WARRANTY

25V SPEAKER, RED, FIRE, STROBE 15/75 CD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 25676707
Product Name Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176045 - RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
IEC60601-1-8 Medical Speakers - SCS300MDS - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
View Details
4 suppliers