Radwell International Bracket 142179895

Description
VARIBALL BRACKET WALL MOUNT, MULTI-ANGLE, FOR AMS 5 LOUDSPEAKER, WHITE. FREE 2 YEAR RADWELL WARRANTY
Description
VARIBALL BRACKET WALL MOUNT, MULTI-ANGLE, FOR AMS 5 LOUDSPEAKER, WHITE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bracket - 142179895 - Radwell International
Willingboro, NJ, United States
Bracket
142179895
Bracket 142179895
VARIBALL BRACKET WALL MOUNT, MULTI-ANGLE, FOR AMS 5 LOUDSPEAKER, WHITE. FREE 2 YEAR RADWELL WARRANTY

VARIBALL BRACKET WALL MOUNT, MULTI-ANGLE, FOR AMS 5 LOUDSPEAKER, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 142179895
Product Name Bracket
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 7542097 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - MC62W-8A - MISCO
Specs
Nominal Power 75 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details