United Technologies Corporation Speaker 757-1A-S25

Description
757 SERIES SPEAKER, 25V, RED. FREE 2 YEAR RADWELL WARRANTY
Description
757 SERIES SPEAKER, 25V, RED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Speaker - 61259883 - Radwell International
Willingboro, NJ, United States
Speaker
61259883
Speaker 61259883
757 SERIES SPEAKER, 25V, RED. FREE 2 YEAR RADWELL WARRANTY

757 SERIES SPEAKER, 25V, RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 61259883
Product Name Speaker
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 7560155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.24 inch (32 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details