AtlasIED Speaker FC104-T47

Description
ATLAS SOUNDOLIER, FC104-T47, FC104T47, SPEAKER, 4IN, 4W, 70V. FREE 2 YEAR RADWELL WARRANTY
Description
ATLAS SOUNDOLIER, FC104-T47, FC104T47, SPEAKER, 4IN, 4W, 70V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Speaker - 80651500 - Radwell International
Willingboro, NJ, United States
Speaker
80651500
Speaker 80651500
ATLAS SOUNDOLIER, FC104-T47, FC104T47, SPEAKER, 4IN, 4W, 70V. FREE 2 YEAR RADWELL WARRANTY

ATLAS SOUNDOLIER, FC104-T47, FC104T47, SPEAKER, 4IN, 4W, 70V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 80651500
Product Name Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526952 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details