United Technologies Corporation Strobe Light WG4RF-SVMHC

Description
SPEAKER/STROBE, OUTDOOR RATED, (25/70V), MULTI-TAP, RED W/FIRE MARKING, 102/123/147/161 CD, CLEAR LENS. FREE 2 YEAR RADWELL WARRANTY
Description
SPEAKER/STROBE, OUTDOOR RATED, (25/70V), MULTI-TAP, RED W/FIRE MARKING, 102/123/147/161 CD, CLEAR LENS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Strobe Light - 41436489 - Radwell International
Willingboro, NJ, United States
Strobe Light
41436489
Strobe Light 41436489
SPEAKER/STROBE, OUTDOOR RATED, (25/70V), MULTI-TAP, RED W/FIRE MARKING, 102/123/147/161 CD, CLEAR LENS. FREE 2 YEAR RADWELL WARRANTY

SPEAKER/STROBE, OUTDOOR RATED, (25/70V), MULTI-TAP, RED W/FIRE MARKING, 102/123/147/161 CD, CLEAR LENS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 41436489
Product Name Strobe Light
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526933 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR23N50AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.6000 watts
Maximum Power 1 watts
View Details
4 suppliers