Dell, Inc. Speaker AX510PA

Description
MULTIMEDIA SPEAKER, FOR FLAT PANEL, BLACK, 12V, 1A. FREE 2 YEAR RADWELL WARRANTY
Description
MULTIMEDIA SPEAKER, FOR FLAT PANEL, BLACK, 12V, 1A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Speaker - 98118758 - Radwell International
Willingboro, NJ, United States
Speaker
98118758
Speaker 98118758
MULTIMEDIA SPEAKER, FOR FLAT PANEL, BLACK, 12V, 1A. FREE 2 YEAR RADWELL WARRANTY

MULTIMEDIA SPEAKER, FOR FLAT PANEL, BLACK, 12V, 1A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 98118758
Product Name Speaker
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 1797438 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details