Radwell International Speaker 97793366

Description
SPEAKER, 8 OHM, 500MW,26MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
SPEAKER, 8 OHM, 500MW,26MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Speaker - 97793366 - Radwell International
Willingboro, NJ, United States
Speaker
97793366
Speaker 97793366
SPEAKER, 8 OHM, 500MW,26MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

SPEAKER, 8 OHM, 500MW,26MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 97793366
Product Name Speaker
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 1710872 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details